ABB Measurement & Analytics Electrical RotaryActuator RHD16000

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHD16000 Electrical Rotary Actuator from ABB Measurement & Analytics is designed for precise control of rotary movements in applications such as valve operation. It provides a nominal torque of 16,000 Nm (12,000 lbf-ft) and is capable of continuous positioning, three-point position control, or bus control. The actuator features a stall-proof design that does not require position- or torque-dependent shut-off, ensuring reliable operation. This actuator is maintenance-free for up to 10 years, which can reduce operational costs and downtime. It includes adjustable mechanical limit stops to define the operating range and a handwheel for emergency operation. The actuator is powered by a microprocessor-controlled electronic unit, which manages signal and power input, and operates on a power supply of either 115 V AC or 230 V AC. The design allows for high response sensitivity and positioning accuracy, contributing to effective process optimization.

Datasheet Summary
Powered by GS/AI

The RHD16000 Electrical Rotary Actuator from ABB Measurement & Analytics is designed for precise control of rotary movements in applications such as valve operation. It provides a nominal torque of 16,000 Nm (12,000 lbf-ft) and is capable of continuous positioning, three-point position control, or bus control. The actuator features a stall-proof design that does not require position- or torque-dependent shut-off, ensuring reliable operation. This actuator is maintenance-free for up to 10 years, which can reduce operational costs and downtime. It includes adjustable mechanical limit stops to define the operating range and a handwheel for emergency operation. The actuator is powered by a microprocessor-controlled electronic unit, which manages signal and power input, and operates on a power supply of either 115 V AC or 230 V AC. The design allows for high response sensitivity and positioning accuracy, contributing to effective process optimization.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD16000 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD16000
Electrical RotaryActuator RHD16000
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD16000
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 955mm x 1456mm x 808mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator, Explostion Proof - RHDE1250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE8000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details