The SPOT Actuator is a motorized rotary actuator for remote alignment of SPOT AL EQS pyrometers in aluminum extrusion processes, enabling automatic or manual positioning at reheat furnace, press, die, and quench locations. It operates over a 90-degree sweep with 900 positional increments and scan speeds of 25° to 100° per second. Mounted via four 8.5 mm holes on a 109 x 70 mm pitch, it measures 11.5 x 13.0 x 15.5 cm and weighs 3 kg without the pyrometer. It accepts Power over Ethernet (PoE+) or 18-36 V, has IP65 sealing, and operates from 5 to 60 °C. Communication is via Modbus TCP or 24 V digital I/O, with outputs including 4-20 mA and 24 V digital signals. Features include hotspot autoscan, remote triggering, and optional local control. Support is available for analogue-only, Ethernet, or combined configurations with optional remote unit.
The SPOT+ Actuator is a motorized unit which is designed for use at the billet reheat furnace exit, die entrance and exit and quench exit on aluminum extrusion presses and is capable of operating in automatic or operator-controlled modes to suit the needs of an individual aluminum plant.
| LAND | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | SPOT |
| Product Name | Electric Rotary Actuator |
| Physical Dimensions | 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings) |