Johanson Technology, Inc. RF Filters - 2450BP07A0100T 2450BP07A0100T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 801023-2450BP07A0100 T Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Bandwidth: 100MHz Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402, 4 PC Pad Height (Maximum): 0.017" (0.43mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 801023-2450BP07A0100 T Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Bandwidth: 100MHz Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402, 4 PC Pad Height (Maximum): 0.017" (0.43mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP07A0100T
2450BP07A0100T
RF Filters - 2450BP07A0100T 2450BP07A0100T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 801023-2450BP07A0100 T Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.5dB Filter Type: Band Pass Bandwidth: 100MHz Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402, 4 PC Pad Height (Maximum): 0.017" (0.43mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 801023-2450BP07A0100T
Packaging: Reel
Mounting Style: SMD
Frequency: 2.45GHz Center
Insertion Loss: 2.5dB
Filter Type: Band Pass
Bandwidth: 100MHz
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402, 4 PC Pad
Height (Maximum): 0.017" (0.43mm)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
RF Filters 2450BP07A0100T
RF FILTER BAND PASS 2.45GHZ 0402

RF FILTER BAND PASS 2.45GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP07A0100T 2450BP07A0100T
Product Name RF Filters - 2450BP07A0100T RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00009M, Passive GaAs MMIC 46.50 - 63.50 GHz Bandpass Filter - MFBC-00009M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 46500 to 63500 MHz
View Details
RF Filters - 1761-B165LA1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16500 MHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details
RF Filters - 2312-QPQ4900TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4880 MHz
View Details