Marki Microwave LLC MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter MFLP-00005CH

Description
The MFLP-00005CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00005CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00005CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00005CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter - MFLP-00005CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter
MFLP-00005CH
MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter MFLP-00005CH
The MFLP-00005CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00005CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00005CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00005CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00005CH
Product Name MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 16.1 GHz Lowpass Filter - MFLP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 13500 MHz
View Details
Passive GaAs MMIC 19 GHz Highpass Filter - MFHP-00009CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 18960 to 50000 MHz
View Details
Passive GaAs MMIC 17.70 - 28.82 GHz Bandpass Filter - MFBP-00068CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17700 to 28820 MHz
View Details