The HRT-HF01P319S is a suspended stripline highpass filter with a pass band from 1.3 to 19 GHz, designed for applications requiring high rejection of frequencies below 1 GHz. It features SMA-female connectors, a maximum insertion loss of 1.5 dB, a VSWR of 1.8:1 max, and a power handling of 15 W continuous wave. Rejection is at least 45 dBc from DC to 1 GHz. The filter operates from -40°C to +70°C, is housed in a black-painted aluminum enclosure, and measures 30 mm × 24 mm × 10 mm.
The HRT-HF01P319S is a suspended stripline highpass filter. The pass band is 1.3-19GHz.lt has excellent rejection ≥45dBc@DC-1000MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 1.3-19 GHz
Insertion Loss : 1.5 dB max
VSWR : 1.8:1 max
Rejection : ≥45dBc@DC-1GHz
Power : 15 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 30mm*24mm*10mm
Finishing : Paint Black
More highpass filters can be seen in the table below:
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-HF01P319S |
| Product Name | 1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) |
| Filter Type | High Pass |