Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-11.2G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,600 Frequency Max (MHz) | 11,750 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,600 Frequency Max (MHz) | 11,750 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-11.2G SQ is a space-qualified 90° power divider/combiner operating from 10.6 to 11.75 GHz with SMA connectors. It features a maximum insertion loss of 0.5 dB, isolation of at least 23 dB, amplitude balance within 0.3 dB, phase balance of 90° ± 3°, and a maximum VSWR of 1.2:1. It handles up to 5 W CW power, weighs 40 g, and operates from -55°C to +85°C. The device uses a stripline design and meets Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-11.2G SQ is a space-qualified 90° power divider/combiner operating from 10.6 to 11.75 GHz with SMA connectors. It features a maximum insertion loss of 0.5 dB, isolation of at least 23 dB, amplitude balance within 0.3 dB, phase balance of 90° ± 3°, and a maximum VSWR of 1.2:1. It handles up to 5 W CW power, weighs 40 g, and operates from -55°C to +85°C. The device uses a stripline design and meets Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-11.2G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-11.2G SQ
Power Dividers, Combiners, Hybrids QHM-2-11.2G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,600 Frequency Max (MHz) | 11,750 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,600
  • Frequency Max (MHz) | 11,750
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-11.2G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10600.00 to 11750.00 MHz
Insertion Loss 0.50 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHK-2-25.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 25840.00 to 25960.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 12.00 dB
View Details
Power Dividers, Combiners, Hybrids - J3-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81-9.05G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 10100.00 MHz
Insertion Loss 1.40 dB
View Details