5o.com 2 Way Power Divider 5o3128540

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o3128540 is a 2-way power divider for use in wireless communication, radar, satellite, and test systems, operating from 0.5 to 2.0 GHz. It features an input VSWR of 1.3 maximum, output VSWR of 1.2 maximum, insertion loss of 3 dB, isolation of 20 dB minimum, and phase and amplitude unbalance of ±2° and ±0.2 dB respectively. The unit uses SMA female connectors, handles 30 W as a splitter and 3 W as a combiner, and operates from -55°C to +85°C. It measures 28×54×10 mm with 50 Ω impedance and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o3128540 is a 2-way power divider for use in wireless communication, radar, satellite, and test systems, operating from 0.5 to 2.0 GHz. It features an input VSWR of 1.3 maximum, output VSWR of 1.2 maximum, insertion loss of 3 dB, isolation of 20 dB minimum, and phase and amplitude unbalance of ±2° and ±0.2 dB respectively. The unit uses SMA female connectors, handles 30 W as a splitter and 3 W as a combiner, and operates from -55°C to +85°C. It measures 28×54×10 mm with 50 Ω impedance and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3128540 - 5o.com
Guangdong, China
2 Way Power Divider
5o3128540
2 Way Power Divider 5o3128540
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3128540
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
Hybrid Combiner - 5o2T150134370 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details