Mark-10 Corporation Force gauge, 10 lbF / 5 kgF / 50 N M3-10

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-10 digital force gauge is designed for tension and compression force testing up to 10 lbF (50 N). It features a 2,000 Hz sampling rate, a backlit graphic LCD, USB data output, programmable set points with pass/fail indicators, and an analog load bar display. The ergonomic reversible aluminum housing supports handheld or test stand mounting. It includes MESUR® Lite software and is overload protected to 200% of full scale. Accuracy is ±0.3% of full scale, with a rechargeable NiMH battery providing up to 7 hours of use with backlight on. The gauge weighs 0.7 lb (0.33 kg) and has a #10-32 UNF threaded mount. Environmental operating conditions are 40-100°F with maximum 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M3-10 digital force gauge is designed for tension and compression force testing up to 10 lbF (50 N). It features a 2,000 Hz sampling rate, a backlit graphic LCD, USB data output, programmable set points with pass/fail indicators, and an analog load bar display. The ergonomic reversible aluminum housing supports handheld or test stand mounting. It includes MESUR® Lite software and is overload protected to 200% of full scale. Accuracy is ±0.3% of full scale, with a rechargeable NiMH battery providing up to 7 hours of use with backlight on. The gauge weighs 0.7 lb (0.33 kg) and has a #10-32 UNF threaded mount. Environmental operating conditions are 40-100°F with maximum 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 10 lbF / 5 kgF / 50 N - M3-10 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 10 lbF / 5 kgF / 50 N
M3-10
Force gauge, 10 lbF / 5 kgF / 50 N M3-10
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-10
Product Name Force gauge, 10 lbF / 5 kgF / 50 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M4-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - M5-1000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1124 lbs (510 kg)
Output Frequency
View Details
Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Digital Serial
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M7-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Sampling Frequency 14000 Hz
View Details