Mark-10 Corporation Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N M7-100

Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7-100 is a professional digital force gauge for tension and compression measurements up to 100 lbF (500 N), with ±0.1% accuracy and a 14,000 Hz sampling rate. It captures and stores up to 5,000 data points at speeds up to 14,000 Hz, and supports break detection, first/second peak detection, and automatic output, zeroing, or I/O toggling upon trigger events. It includes a user-defined unit and coefficient of friction mode, with USB, RS-232, Mitutoyo, and analog ±1 VDC outputs. Weight is 1.2 lb [0.54 kg], with a 5/16-18M UNC thread. Powered by a rechargeable 8.4V NiMH battery, it provides up to 24 hours of operation without backlight. Compatible with Mark-10 motorized test stands and includes MESUR® Lite software.

Datasheet Summary
Powered by GS/AI

The M7-100 is a professional digital force gauge for tension and compression measurements up to 100 lbF (500 N), with ±0.1% accuracy and a 14,000 Hz sampling rate. It captures and stores up to 5,000 data points at speeds up to 14,000 Hz, and supports break detection, first/second peak detection, and automatic output, zeroing, or I/O toggling upon trigger events. It includes a user-defined unit and coefficient of friction mode, with USB, RS-232, Mitutoyo, and analog ±1 VDC outputs. Weight is 1.2 lb [0.54 kg], with a 5/16-18M UNC thread. Powered by a rechargeable 8.4V NiMH battery, it provides up to 24 hours of operation without backlight. Compatible with Mark-10 motorized test stands and includes MESUR® Lite software.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
M7-100
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N M7-100
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M7-100
Product Name Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M5-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Frequency
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M5-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M7-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M7-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Sampling Frequency 14000 Hz
View Details