jbj Techniques Limited Hydraulic Power Take-off Unit HP1200

Description
The HP1200 is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below. Hydraulically actuated and self-adjusting wet clutch. Suitable for in-line and side-load applications. Advanced control system for smooth engagement. Remote actuation via J1939 or switch input. No pilot bearing. High side load capability. Maximum power rating 927 kW (1243 hp) @ 1800 rpm. Two towers with two pump pads each. 298 kW (400 hp) maximum capacity per tower. 410.135 kW (550 hp) maximum capacity for both towers. Available pump pads: SAE “A”, SAE “B”, SAE “C”, SAE “D”, SAE “E”. Pump tower rotatable by 0°/45°/90° CW/CCW. Optional 0.86:1 speed increase on pump tower.SAE 0 input housing. SAE 460 (18”) input coupling. Optional integrated reservoir. Standard charge/lube pump included.
Request a Quote Datasheet
Description
The HP1200 is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below. Hydraulically actuated and self-adjusting wet clutch. Suitable for in-line and side-load applications. Advanced control system for smooth engagement. Remote actuation via J1939 or switch input. No pilot bearing. High side load capability. Maximum power rating 927 kW (1243 hp) @ 1800 rpm. Two towers with two pump pads each. 298 kW (400 hp) maximum capacity per tower. 410.135 kW (550 hp) maximum capacity for both towers. Available pump pads: SAE “A”, SAE “B”, SAE “C”, SAE “D”, SAE “E”. Pump tower rotatable by 0°/45°/90° CW/CCW. Optional 0.86:1 speed increase on pump tower.SAE 0 input housing. SAE 460 (18”) input coupling. Optional integrated reservoir. Standard charge/lube pump included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Take-off Unit - HP1200 - jbj Techniques Limited
Redhill, United Kingdom
Hydraulic Power Take-off Unit
HP1200
Hydraulic Power Take-off Unit HP1200
The HP1200 is an oil-filled, multiple disc, hydraulically-actuat ed self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below. Hydraulically actuated and self-adjusting wet clutch. Suitable for in-line and side-load applications. Advanced control system for smooth engagement. Remote actuation via J1939 or switch input. No pilot bearing. High side load capability. Maximum power rating 927 kW (1243 hp) @ 1800 rpm. Two towers with two pump pads each. 298 kW (400 hp) maximum capacity per tower. 410.135 kW (550 hp) maximum capacity for both towers. Available pump pads: SAE “A”, SAE “B”, SAE “C”, SAE “D”, SAE “E”. Pump tower rotatable by 0°/45°/90° CW/CCW. Optional 0.86:1 speed increase on pump tower.SAE 0 input housing. SAE 460 (18”) input coupling. Optional integrated reservoir. Standard charge/lube pump included.

The HP1200 is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below.

  • Hydraulically actuated and self-adjusting wet clutch.
  • Suitable for in-line and side-load applications.
  • Advanced control system for smooth engagement.
  • Remote actuation via J1939 or switch input.
  • No pilot bearing.
  • High side load capability.
  • Maximum power rating 927 kW (1243 hp) @ 1800 rpm.
  • Two towers with two pump pads each. 298 kW (400 hp) maximum capacity per tower.
  • 410.135 kW (550 hp) maximum capacity for both towers.
  • Available pump pads: SAE “A”, SAE “B”, SAE “C”, SAE “D”, SAE “E”.
  • Pump tower rotatable by 0°/45°/90° CW/CCW.
  • Optional 0.86:1 speed increase on pump tower.SAE 0 input housing.
  • SAE 460 (18”) input coupling.
  • Optional integrated reservoir.
  • Standard charge/lube pump included.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number HP1200
Product Name Hydraulic Power Take-off Unit
PTO Description Hydraulic Wet Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off Unit - HP610S - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1,050 HP @ 2,100 rpm
View Details
Mechanical Power Take-off Unit - C(X) - jbj Techniques Limited
Specs
PTO Description Standard
Torque 159 to 387 Ft-lbs (216 to 525 N-m)
Horse Power 20 - 124 HP
View Details
Hydraulic Power Take-off Unit - RO Series Remote Over-centre - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 455 to 1100 Ft-lbs (617 to 1492 N-m)
View Details
Hydraulic Power Take-off Unit - HPTO 140 / HPTO 244 / HPTO 366 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
View Details