jbj Techniques Limited Mechanical Power Take-off Unit C(X)

Description
SAE 6 through SAE 1. SAE 6.5” through SAE 11.5”. Single organic drive plate – standard. Sintered iron available: 8” through 11.5”. Capacity from 216 to 525 Nm. (159 lb. ft. to 387 lb. ft.). Limited side load. Ball bearing on main shaft. Bronze throw out collar.
Request a Quote Datasheet
Description
SAE 6 through SAE 1. SAE 6.5” through SAE 11.5”. Single organic drive plate – standard. Sintered iron available: 8” through 11.5”. Capacity from 216 to 525 Nm. (159 lb. ft. to 387 lb. ft.). Limited side load. Ball bearing on main shaft. Bronze throw out collar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - C(X) - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
C(X)
Mechanical Power Take-off Unit C(X)
SAE 6 through SAE 1. SAE 6.5” through SAE 11.5”. Single organic drive plate – standard. Sintered iron available: 8” through 11.5”. Capacity from 216 to 525 Nm. (159 lb. ft. to 387 lb. ft.). Limited side load. Ball bearing on main shaft. Bronze throw out collar.
  • SAE 6 through SAE 1.
  • SAE 6.5” through SAE 11.5”.
  • Single organic drive plate – standard.
  • Sintered iron available: 8” through 11.5”.
  • Capacity from 216 to 525 Nm.
  • (159 lb. ft. to 387 lb. ft.).
  • Limited side load.
  • Ball bearing on main shaft.
  • Bronze throw out collar.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number C(X)
Product Name Mechanical Power Take-off Unit
PTO Description Standard
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off Unit - RC Series Remote Control - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 1620 to 4122 Ft-lbs (2197 to 5589 N-m)
View Details
Mechanical Power Take-off Unit - SP-IL - jbj Techniques Limited
Specs
Torque 1620 to 7500 Ft-lbs (2197 to 10170 N-m)
View Details
Hydraulic Power Take-off Unit - HP610S - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1,050 HP @ 2,100 rpm
View Details
Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Specs
PTO Description Standard PTO Line
Torque 455 to 8400 Ft-lbs (617 to 11390 N-m)
Horse Power 62 - 1270 HP
View Details