jbj Techniques Limited Mechanical Power Take-off Unit SP-IL

Description
SAE 1 through SAE 0. SAE 14” through SAE 18”. Double & triple organic drive plate. Capacity from 2197 to 10,170 Nm. (1620 to 7500 lb.ft.) Sintered iron available. In-line applications only - no side load. Bronze or ball bearing throw out collar. No pilot bearing.
Request a Quote Datasheet
Description
SAE 1 through SAE 0. SAE 14” through SAE 18”. Double & triple organic drive plate. Capacity from 2197 to 10,170 Nm. (1620 to 7500 lb.ft.) Sintered iron available. In-line applications only - no side load. Bronze or ball bearing throw out collar. No pilot bearing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - SP-IL - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
SP-IL
Mechanical Power Take-off Unit SP-IL
SAE 1 through SAE 0. SAE 14” through SAE 18”. Double & triple organic drive plate. Capacity from 2197 to 10,170 Nm. (1620 to 7500 lb.ft.) Sintered iron available. In-line applications only - no side load. Bronze or ball bearing throw out collar. No pilot bearing.
  • SAE 1 through SAE 0.
  • SAE 14” through SAE 18”.
  • Double & triple organic drive plate.
  • Capacity from 2197 to 10,170 Nm.
  • (1620 to 7500 lb.ft.)
  • Sintered iron available.
  • In-line applications only - no side load.
  • Bronze or ball bearing throw out collar.
  • No pilot bearing.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number SP-IL
Product Name Mechanical Power Take-off Unit
Torque 1620 to 7500 Ft-lbs (2197 to 10170 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Specs
PTO Description Standard PTO Line
Torque 455 to 8400 Ft-lbs (617 to 11390 N-m)
Horse Power 62 - 1270 HP
View Details
Hydraulic Power Take-off Unit - RC Series Remote Control - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 1620 to 4122 Ft-lbs (2197 to 5589 N-m)
View Details
Mechanical Power Take-off Unit - CA - jbj Techniques Limited
Specs
PTO Description Standard In-lin
Torque 450 to 900 Ft-lbs (610 to 1220 N-m)
View Details