jbj Techniques Limited
Mechanical Power Take-off Unit
RB
Description
SAE 3 through SAE 1.
SAE 11.5” through SAE 14”.
Rubber block drive.
11” single row.
14” double row.
Direct drive - no disconnect.
Limited side load.
Request a Quote
Email Supplier
Datasheet
Description
SAE 3 through SAE 1.
SAE 11.5” through SAE 14”.
Rubber block drive.
11” single row.
14” double row.
Direct drive - no disconnect.
Limited side load.
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Power Take-off Unit
RB
SAE 3 through SAE 1.
SAE 11.5” through SAE 14”.
Rubber block drive.
11” single row.
14” double row.
Direct drive - no disconnect.
Limited side load.
- SAE 3 through SAE 1.
- SAE 11.5” through SAE 14”.
- Rubber block drive.
- 11” single row.
- 14” double row.
- Direct drive - no disconnect.
- Limited side load.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Take-offs (PTO) |
|
Product Number
|
RB |
|
Product Name
|
Mechanical Power Take-off Unit |
|
PTO Description
|
Rubber Block Drive, No Clutch Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
PTO Description
Hydraulic Wet Clutch
Application
Industrial
Horse Power
1,050 HP @ 2,100 rpm
View Details
PTO Description
Hydraulic Dry Clutch
Application
Industrial
Torque
1620 to 4122 Ft-lbs (2197 to 5589 N-m)
View Details