jbj Techniques Limited Mechanical Power Take-off Unit SP-S

Description
SAE 1 through SAE 0. SAE 14” through SAE 18”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 3295 to 10,170 Nm (2430 to 7500 lb.ft.). High side load. No pilot bearing. Ball bearing throw out collar.
Request a Quote Datasheet
Description
SAE 1 through SAE 0. SAE 14” through SAE 18”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 3295 to 10,170 Nm (2430 to 7500 lb.ft.). High side load. No pilot bearing. Ball bearing throw out collar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - SP-S - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
SP-S
Mechanical Power Take-off Unit SP-S
SAE 1 through SAE 0. SAE 14” through SAE 18”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 3295 to 10,170 Nm (2430 to 7500 lb.ft.). High side load. No pilot bearing. Ball bearing throw out collar.
  • SAE 1 through SAE 0.
  • SAE 14” through SAE 18”.
  • Single, double & triple organic drive plate (standard).
  • Sintered iron available.
  • Capacity from 3295 to 10,170 Nm
  • (2430 to 7500 lb.ft.).
  • High side load.
  • No pilot bearing.
  • Ball bearing throw out collar.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number SP-S
Product Name Mechanical Power Take-off Unit
Torque 2430 to 7500 Ft-lbs (3295 to 10170 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off Unit - HP610S - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1,050 HP @ 2,100 rpm
View Details
Mechanical Power Take-off Unit - IB - jbj Techniques Limited
Specs
PTO Description Heavy Duty PTO Line
Application Industrial
Torque 1620 to 8400 Ft-lbs (2197 to 11390 N-m)
View Details
Hydraulic Power Take-off Unit - HP1200 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1243 HP @ 1800 rpm
View Details