jbj Techniques Limited Hydraulic Power Take-off Unit PFI-120

Description
These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct engine mounting or mounted to AM pump drive and compact applications. Free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. The PFI 60 and PFI 120 are manufactured with input and output shafts. The PFI 60P and PFI120P are intended for hydraulic pump direct connection with the same pump adaptor flanges and couplings as on AM 230 - 450 pump drives which means the possibility to fit a large number of pumps with standard components.
Request a Quote Datasheet
Description
These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct engine mounting or mounted to AM pump drive and compact applications. Free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. The PFI 60 and PFI 120 are manufactured with input and output shafts. The PFI 60P and PFI120P are intended for hydraulic pump direct connection with the same pump adaptor flanges and couplings as on AM 230 - 450 pump drives which means the possibility to fit a large number of pumps with standard components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Take-off Unit - PFI-120 - jbj Techniques Limited
Redhill, United Kingdom
Hydraulic Power Take-off Unit
PFI-120
Hydraulic Power Take-off Unit PFI-120
These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct engine mounting or mounted to AM pump drive and compact applications. Free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. The PFI 60 and PFI 120 are manufactured with input and output shafts. The PFI 60P and PFI120P are intended for hydraulic pump direct connection with the same pump adaptor flanges and couplings as on AM 230 - 450 pump drives which means the possibility to fit a large number of pumps with standard components.

These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output.

  • 380 kW (510 hp) capability.
  • 12 or 24 Volt DC solenoid.
  • SAE 3, 2 and 1 pump pad configurations.
  • 1000 kg side load capability.

Designed For: Direct engine mounting or mounted to AM pump drive and compact applications.

Free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads.

The PFI 60 and PFI 120 are manufactured with input and output shafts. The PFI 60P and PFI120P are intended for hydraulic pump direct connection with the same pump adaptor flanges and couplings as on AM 230 - 450 pump drives which means the possibility to fit a large number of pumps with standard components.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number PFI-120
Product Name Hydraulic Power Take-off Unit
PTO Description Hydraulic Wet Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off - HP500 - jbj Techniques Limited
jbj Techniques Limited
Specs
PTO Description Oil-filled, Multiple Disc, Hydraulically-actuated Self-adjusting Clutch
Application Industrial
Horse Power 500 HP @ 1800 rpm
View Details
Hydraulic Power Take-off Unit - RC Series Remote Control - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 1620 to 4122 Ft-lbs (2197 to 5589 N-m)
View Details
Mechanical Power Take-off Unit - TC - jbj Techniques Limited
Specs
PTO Description Spring Loaded Automotive Style 13" Clutch
Application Industrial
Torque 450 Ft-lbs (610 N-m)
View Details
Mechanical Power Take-off Unit - SP-S - jbj Techniques Limited
Specs
Torque 2430 to 7500 Ft-lbs (3295 to 10170 N-m)
View Details