ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3042XG

Description
6PIN ZERO CROSSING TRIAC OUTPUT,
Description
6PIN ZERO CROSSING TRIAC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3042XG - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3042XG
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3042XG
6PIN ZERO CROSSING TRIAC OUTPUT,

6PIN ZERO CROSSING TRIAC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3042XG
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Specs
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
View Details