UIY Inc. Microstrip Circulator 12.0 to 13.5GHz UIYMC94A

Description
12.0 to 13.5GHz – Microstrip Circulator
Request a Quote Datasheet
Description
12.0 to 13.5GHz – Microstrip Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Shenzhen, China
Microstrip Circulator 12.0 to 13.5GHz
UIYMC94A
Microstrip Circulator 12.0 to 13.5GHz UIYMC94A
12.0 to 13.5GHz – Microstrip Circulator

12.0 to 13.5GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC94A
Product Name Microstrip Circulator 12.0 to 13.5GHz
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details