ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IS623XSM

Description
6PIN BILATERAL SWITCH LIGHT ACTI
Description
6PIN BILATERAL SWITCH LIGHT ACTI

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IS623XSM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IS623XSM
Isolators - Optoisolators - Triac, SCR Output Optoisolators IS623XSM
6PIN BILATERAL SWITCH LIGHT ACTI

6PIN BILATERAL SWITCH LIGHT ACTI

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number IS623XSM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details