UIY Inc. High Power Isolator Coaxial 200 to 1875MHz UIYCI3538A

Description
200 to 1875MHz – Coaxial Isolator
Request a Quote
Description
200 to 1875MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolators covering 200 to 1875 MHz with insertion loss ranging from 0.2 to 0.65 dB, isolation from 15 to 35 dB, and VSWR up to 1.45. Operating frequency bands are defined by model variants, with forward power handling of 300 W or 100 W depending on the model. Connector types include N-F, SMA-F, or N-F to N-M. Operating temperature ranges from -40 °C to +85 °C. Mechanical dimensions are 35.0 mm in length and 26.8 mm in width. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolators covering 200 to 1875 MHz with insertion loss ranging from 0.2 to 0.65 dB, isolation from 15 to 35 dB, and VSWR up to 1.45. Operating frequency bands are defined by model variants, with forward power handling of 300 W or 100 W depending on the model. Connector types include N-F, SMA-F, or N-F to N-M. Operating temperature ranges from -40 °C to +85 °C. Mechanical dimensions are 35.0 mm in length and 26.8 mm in width. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3538A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 200 to 1875MHz
UIYCI3538A
High Power Isolator Coaxial 200 to 1875MHz UIYCI3538A
200 to 1875MHz – Coaxial Isolator

200 to 1875MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI3538A
Product Name High Power Isolator Coaxial 200 to 1875MHz
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 200 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details