IQD Frequency Products, Ltd. Crystal Resonator LFXTAL059666CUTT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL059666CUTT - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL059666CUTT
Crystal Resonator LFXTAL059666CUTT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL059666CUTT
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABM10AIG MHz Crystal - ABM10AIG-12.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
7 suppliers