ECS Inc. International Resonators ZTB350D

Description
350kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
350kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - ZTB350D-ND - DigiKey
Thief River Falls, MN, United States
Resonators
ZTB350D-ND
Resonators ZTB350D-ND
350kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

350kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTB350D
CERAMIC RES 350.0000KHZ T/H

CERAMIC RES 350.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number ZTB350D-ND ZTB350D
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-4073-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 407 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366314-NX3225GA-13.56M-STD-CRG-2 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 13.56 MHz
View Details
2 suppliers