NDK SAW Filter WFA57A0841CH

Description
Features: A filter with low insertion loss. Compact and light.
Datasheet
Description
Features: A filter with low insertion loss. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA57A0841CH - NDK
Belvidere, IL, USA
SAW Filter
WFA57A0841CH
SAW Filter WFA57A0841CH
Features: A filter with low insertion loss. Compact and light.

Features:

  • A filter with low insertion loss.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA57A0841CH
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SAW Resonator - SPT433M3225R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 3.2*2.5 mm
Frequency 434 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1082831-NT3225SA-19.2M-DJA3002B - Win Source Electronics
Specs
Resonator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
View Details