Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ AD9929BBCZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910101-AD9929BBCZ Operating Temperature Range: -25°C ~ 85°C Package: Tube Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910101-AD9929BBCZ Operating Temperature Range: -25°C ~ 85°C Package: Tube Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ - 910101-AD9929BBCZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ
910101-AD9929BBCZ
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ 910101-AD9929BBCZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910101-AD9929BBCZ Operating Temperature Range: -25°C ~ 85°C Package: Tube Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910101-AD9929BBCZ
Operating Temperature Range: -25°C ~ 85°C
Package: Tube
Package: 64-LFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-CSPBGA (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9929BBCZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9929BBCZ
Interface - Sensor and Detector Interfaces AD9929BBCZ
IC CCD SIGNAL PROCESSOR 64-BGA

IC CCD SIGNAL PROCESSOR 64-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 910101-AD9929BBCZ AD9929BBCZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ Interface - Sensor and Detector Interfaces
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details