Allegro MicroSystems Inc. Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems UDN2559B-T

Description
POWER DRIVER, 4 CHANNEL, 700mA, DIP-16; Supply Voltage Min:4.75V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:60V; Output Current:700mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Power RoHS Compliant: Yes
Datasheet
Description
POWER DRIVER, 4 CHANNEL, 700mA, DIP-16; Supply Voltage Min:4.75V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:60V; Output Current:700mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Chicago, IL, United States
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems
87K5085
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems 87K5085
POWER DRIVER, 4 CHANNEL, 700mA, DIP-16; Supply Voltage Min:4.75V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:60V; Output Current:700mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Power RoHS Compliant: Yes

POWER DRIVER, 4 CHANNEL, 700mA, DIP-16; Supply Voltage Min:4.75V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:60V; Output Current:700mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 87K5085
Product Name Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details