Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI3210M-E-GM

Description
Win Source Part Number: 1092812-SI3210M-E-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3210 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1092812-SI3210M-E-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3210 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1092812-SI3210M-E-GM
Integrated Circuits (ICs) - Interface - Telecom 1092812-SI3210M-E-GM
Win Source Part Number: 1092812-SI3210M-E-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3210 Product Status: Not For New Designs

Win Source Part Number: 1092812-SI3210M-E-GM
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 364
Mounting: SMD (SMT)
Power (Watts): 700 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Current - Supply: 88mA
Voltage - Supply: 3.3V, 5V
Package / Case: 38-VFQFN Exposed Pad
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3210
Product Status: Not For New Designs

Buy Now Datasheet
Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3210M-E-GM
Interface Transceiver IC 702-SI3210M-E-GM
IC TELECOM INTERFACE 38QFN Product overview: SI3210M-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210M-E-GM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38QFN Product overview: SI3210M-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210M-E-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI3210M-E-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3210M-E-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3210M-E-GM
Integrated Circuits (ICs) - Interface - Telecom SI3210M-E-GM
IC TELECOM INTERFACE 38QFN

IC TELECOM INTERFACE 38QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1092812-SI3210M-E-GM 702-SI3210M-E-GM SI3210M-E-GM SI3210M-E-GM
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Supply Voltage Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers