Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 041454-MC100ES6014EJ
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 041454-MC100ES6014EJR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6014EJR2 |
| Device Type | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL |
| Package Type | Surface Mount; 20-TSSOP |