Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 AD9518-3BCPZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910038-AD9518-3BCPZ- REEL7 Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910038-AD9518-3BCPZ- REEL7 Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7
910038-AD9518-3BCPZ-REEL7
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 910038-AD9518-3BCPZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910038-AD9518-3BCPZ- REEL7 Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910038-AD9518-3BCPZ-REEL7
Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 750
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AD9518-3BCPZ-REEL7
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AD9518-3BCPZ-REEL7
IC CLOCK GEN 6CH 2GHZ 48LFCSP

IC CLOCK GEN 6CH 2GHZ 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910038-AD9518-3BCPZ-REEL7 AD9518-3BCPZ-REEL7
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY25404ZXI227T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2811ACP-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details