The CY22393FXC is a three PLL serially programmable flash-based clock generator with six CMOS outputs, designed for applications requiring flexible clock synthesis. It operates from a 3.3 V supply and is housed in a 16-pin TSSOP package. The device supports input frequencies from 1 MHz to 166 MHz via reference clock or 8 MHz to 30 MHz via external crystal, and generates output frequencies up to 200 MHz. It features field programmability, a two-wire serial interface, and configurable output buffers. It is rated for commercial temperature range (0°C to 70°C).
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22393FXC
CY22393 - Three-PLL Serial-Programmable Flash-Programmable Clock Generator
Infineon CY22393FXC Clock Generator
Infineon CY22393FXC Clock Generator
"Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GENERATOR 16TSSOP Product overview: CY22393FXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22393FXC can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC CLKSYN SRL/FLASH 3PLL 16TSSOP
| Infineon Technologies AG | Rochester Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22393FXC | CY22393FXC | 2737325 | 448-CY22393FXC-ND | 728-CY22393FXC | CY22393FXC | 19M5891 | CY22393FXC |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY22393FXC | Clock Drivers & Distribution | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Driver | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS | CMOS | |||
| Package Type | PG-TSSOP-16 | SOP; SSOP | SSOP; TSSOP; TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.45 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |