Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs 24-TSSOP -40 to 125
"Spread Spectrum Clock Driver IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160617-CDCE949QPWRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
AEC-Q100 programmable 4-PLL VCXO clock synthesizer with 2.5-V or 3.3-V LVCMOS outputs 24-TSSOP -40 to 125 Product overview: CDCE949QPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE949QPWRQ1 can be used for catalog matching and distributor lookup.
Spread Spectrum Clock Driver IC 230MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 4-PLL VCXO LVCMOS 24TSSOP
IC SS CLOCK DRIVER 24TSSOP
IC 4-PLL VCXO LVCMOS 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE949QPWRQ1 | 296-27402-2-ND | 1160617-CDCE949QPWRQ1 | 728-CDCE949QPWRQ1 | CDCE949QPWRQ1 | CDCE949QPWRQ1 | CDCE949QPWRQ1 | CDCE949QPWRQ1 |
| Product Name | CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE949QPWRQ1 | Automotive TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||||
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Clock Generator | Yes with Bypass; Clock Generator | Spread Spectrum Clock Driver; Clock Generator |