IC RTC CLK/CALENDAR I2C 10SMD Product overview: ECS-RTC-3225-5699HS-
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
IC RTC CLK/CALENDAR I2C 10SMD
REAL TIME CLOCK, -40 TO 85DEG C, MODULE ROHS COMPLIANT: YES
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
IC RTC CLK/CALENDAR I2C MODULE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-ECS-RTC-3225-5699HS-TR | 50-ECS-RTC-3225-5699HS-TRDKR-ND | ECS-RTC-3225-5699HS-TR | 54AK5776 | ECS-RTC-3225-5699HS-TR | ECS-RTC-3225-5699HS-TR |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock, -40 To 85Deg C, Module Rohs Compliant Ecs Inc International | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; 10-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; 10-SMD, No Lead | ||
| Supply Voltage | 1.6 to 5 volts | 1.6 to 5 volts | 1.6 to 5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |