Integrated Device Technology 7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator F1956NBGI8

Description
The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. Additionally the device is designed to have high accurate which improves SNR and/or ACLR by ensuring the system gain is achieved as close to targeted as possible.
Datasheet
Description
The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. Additionally the device is designed to have high accurate which improves SNR and/or ACLR by ensuring the system gain is achieved as close to targeted as possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator - F1956NBGI8 - Integrated Device Technology
San Jose, CA, USA
7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator
F1956NBGI8
7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator F1956NBGI8
The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. Additionally the device is designed to have high accurate which improves SNR and/or ACLR by ensuring the system gain is achieved as close to targeted as possible.

The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. Additionally the device is designed to have high accurate which improves SNR and/or ACLR by ensuring the system gain is achieved as close to targeted as possible.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F1956NBGI8
Product Name 7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator
Attenuator Type Variable; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details