UIY Inc. Coaxial Attenuator 25W 18GHz SMA UIYCA25AS18

Description
25W 18GHz SMA – Coaxial Attenuator
Request a Quote
Description
25W 18GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25 W coaxial attenuator for DC to 18 GHz operation with SMA male/female connectors and 50 Ω impedance, offering attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 dB up to 20 dB and ±1.2 to ±1.4 dB for higher values, and a maximum VSWR of 1.4. The device is rated for 25 W power handling and measures 77.0 mm in maximum length with a diameter of 33.0 mm.

Datasheet Summary
Powered by GS/AI

25 W coaxial attenuator for DC to 18 GHz operation with SMA male/female connectors and 50 Ω impedance, offering attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 dB up to 20 dB and ±1.2 to ±1.4 dB for higher values, and a maximum VSWR of 1.4. The device is rated for 25 W power handling and measures 77.0 mm in maximum length with a diameter of 33.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 18GHz SMA
UIYCA25AS18
Coaxial Attenuator 25W 18GHz SMA UIYCA25AS18
25W 18GHz SMA – Coaxial Attenuator

25W 18GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AS18
Product Name Coaxial Attenuator 25W 18GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details