Qorvo Attenuators RFSA2023TR7

Description
IC VOLTAGE CNTRLD ATTEN 16QFN
Request a Quote Datasheet
Description
IC VOLTAGE CNTRLD ATTEN 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet
Attenuators - 2312-RFSA2023TR7CT-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet
Attenuators - 2312-RFSA2023TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC VOLTAGE CNTRLD ATTEN 16QFN

IC VOLTAGE CNTRLD ATTEN 16QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA2023TR7TR-ND
Product Name Attenuators
Attenuation 2.6 to 32.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-GAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers