Allegro MicroSystems Inc. Latched Sink Driver 8 Channel 350Ma Soic-14, Full Reel; Supply Voltage Min Allegro Microsystems A6801SLWTR-T

Description
LATCHED SINK DRIVER 8 CHANNEL 350mA SOIC-14, FULL REEL; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:350mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LATCHED SINK DRIVER 8 CHANNEL 350mA SOIC-14, FULL REEL; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:350mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Sink Driver 8 Channel 350Ma Soic-14, Full Reel; Supply Voltage Min Allegro Microsystems - 31K6672 - Newark, An Avnet Company
Chicago, IL, United States
Latched Sink Driver 8 Channel 350Ma Soic-14, Full Reel; Supply Voltage Min Allegro Microsystems
31K6672
Latched Sink Driver 8 Channel 350Ma Soic-14, Full Reel; Supply Voltage Min Allegro Microsystems 31K6672
LATCHED SINK DRIVER 8 CHANNEL 350mA SOIC-14, FULL REEL; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:350mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

LATCHED SINK DRIVER 8 CHANNEL 350mA SOIC-14, FULL REEL; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:350mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 31K6672
Product Name Latched Sink Driver 8 Channel 350Ma Soic-14, Full Reel; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details