Nexperia B.V. Hex inverter 74AHCT04D,118

Description
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT04D is a hex inverter with TTL-level inputs, designed for high-speed CMOS operation and pin-compatible with LSTTL. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device features balanced propagation delays, inputs that accept voltages higher than VCC, ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3), and complies with JEDEC standard No. 7-A.

Datasheet Summary
Powered by GS/AI

The 74AHCT04D is a hex inverter with TTL-level inputs, designed for high-speed CMOS operation and pin-compatible with LSTTL. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device features balanced propagation delays, inputs that accept voltages higher than VCC, ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3), and complies with JEDEC standard No. 7-A.

Suppliers

Company
Product
Description
Supplier Links
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter
74AHCT04D,118
Hex inverter 74AHCT04D,118
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC04; 74AHCT04 provides six inverting buffers.

Features and benefits

  • Balanced propagation delays
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC04: CMOS level
    • For 74AHCT04: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT04D,118
Product Name Hex inverter
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVC16244DGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
Single Schmitt trigger buffer - 74AHCT1G17GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Quad buffer/line driver; 3-state - 74AHCT125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details