Allegro MicroSystems Inc. Interface - Interface - Specialized - A89331GETSR A89331GETSR

Description
AC Motor Controller
Request a Quote Datasheet
Description
AC Motor Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A89331GETSR - Rochester Electronics
Newburyport, MA, United States
AC Motor Controller

AC Motor Controller

Supplier's Site Datasheet
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - A89331GETSR
1016132-A89331GETSR
Interface - Interface - Specialized - A89331GETSR 1016132-A89331GETSR
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016132-A89331GETSR Interface: I2C Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Max Output Current: 3 A

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016132-A89331GETSR
Interface: I2C
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Max Output Current: 3 A

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number A89331GETSR 1016132-A89331GETSR
Product Name Interface - Interface - Specialized - A89331GETSR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261043-SI2404-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers