Qorvo 40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs ACT41000

Description
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet
Description
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs - ACT41000 - Qorvo
Greensboro, NC, United States
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs
ACT41000
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs ACT41000
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.

Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses.

The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO.

ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Interfaces
Product Number ACT41000
Product Name 40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details