IC SMOKE DETECTOR PHOTO 16DIP
Analog Circuit, 1 Func, BICMOS, PDIP16, LEAD FREE, PLASTIC, MS-001BB, DIP-16 Product overview: A5366CA-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5366CA-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076700-A5366CA-T
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-DIP
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
IC SMOKE DETECTOR PHOTO 16DIP
IC SMOKE DETECTOR PHOTO 16DIP
IC SMOKE DETECTOR PHOTO 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | A5366CA-T-ND | 752-A5366CA-T | 076700-A5366CA-T | A5366CA-T | A5366CA-T | A5366CA-T |
| Product Name | Sensor and Detector Interfaces | DIP Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - A5366CA-T | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |