The ICS601 -01 is a low-cost, low phase noise, high-performance clock synthesizer for applications which require low phase noise and low jitter. It is IDT ’s lowest phase noise multiplier, and also the lowest CMOS part in the industry. Using IDT ’s patented analog and digital Phase-Locked Loop ( PLL ) techniques, the chip accepts a 10 - 27 MHz crystal or clock input, and produces output clocks up to 156 MHz at 3.3 V. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require definted input to output timing, use the ICS670 -01.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 601M-01LFT |
| Product Name | Low Phase Noise Clock Multiplier |
| Supply Voltage | 3.3V; Other; 3.30-5.00 |