Allegro MicroSystems Inc. Sensor and Detector Interfaces A5350CA

Description
IC SMOKE DETECTOR ION 16DIP
Request a Quote Datasheet
Description
IC SMOKE DETECTOR ION 16DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
A5350CA-ND
Sensor and Detector Interfaces A5350CA-ND
IC SMOKE DETECTOR ION 16DIP

IC SMOKE DETECTOR ION 16DIP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - A5350CA
129959-A5350CA
Interface - Interface - Sensor and Detector Interfaces - A5350CA 129959-A5350CA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 129959-A5350CA Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Ionization Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Case / Package: 16-DIP Operating Supply Current: 12μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 129959-A5350CA
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Ionization
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-DIP
Operating Supply Current: 12μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
DIP Interface Transceiver IC
752-A5350CA
DIP Interface Transceiver IC 752-A5350CA
Analog Circuit, 1 Func, BICMOS, PDIP16, PLASTIC, MS-001BB, DIP-16 Product overview: A5350CA from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5350CA can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, BICMOS, PDIP16, PLASTIC, MS-001BB, DIP-16 Product overview: A5350CA from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5350CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - A5350CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
A5350CA
Sensor and Detector Interfaces A5350CA
IC SMOKE DETECTOR ION 16DIP

IC SMOKE DETECTOR ION 16DIP

Buy Now Datasheet
Sensor and Detector Interfaces - A5350CA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
A5350CA
Sensor and Detector Interfaces A5350CA
IC SMOKE DETECTOR ION 16DIP

IC SMOKE DETECTOR ION 16DIP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - A5350CA - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
A5350CA
Interface - Sensor and Detector Interfaces A5350CA
IC SMOKE DETECTOR ION 16DIP

IC SMOKE DETECTOR ION 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - A5350CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
A5350CA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces A5350CA
IC SMOKE DETECTOR ION 16DIP

IC SMOKE DETECTOR ION 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number A5350CA-ND 129959-A5350CA 752-A5350CA A5350CA A5350CA A5350CA A5350CA
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - A5350CA DIP Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Storage Interface Smoke Detector Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details