The 5962-92258 (equivalent to IDT 54FCT16245T ) 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses. The Direction and Output Enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 5962-92258 operates at -55C to +125C. (For commercial version, see 74FCT16245T )
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9225801MXA |
| Product Name | Fast CMOS 16-Bit Bi-Directional Transceiver |
| Technology | CMOS |
| Device Type | Transceiver |
| Supply Voltage | 5V |