Allegro MicroSystems Inc. Interface - Interface - Specialized - A4979GLPTR-T A4979GLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000020-A4979GLPTR-T Packaging: Cut Tape (CT) Length: 9.7 mm Mounting: SMD (SMT) Height: 1.05 mm Number of Pins: 28 Number of Outputs: 1 Output Current: 1.5 A Width: 4.4 mm Motor Type: Stepper Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): DRV8824PWPR; MAX31911AUI+; MAX31913AUI+; MAX31912AUI+; PGA450TPWRQ1; LM5005MHX/NOPB; LM25005MH/NOPB; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Switching Frequency: 4 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 10.5 mA Max Supply Voltage: 50 V Min Supply Voltage: 7 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 1.5 A
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000020-A4979GLPTR-T Packaging: Cut Tape (CT) Length: 9.7 mm Mounting: SMD (SMT) Height: 1.05 mm Number of Pins: 28 Number of Outputs: 1 Output Current: 1.5 A Width: 4.4 mm Motor Type: Stepper Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): DRV8824PWPR; MAX31911AUI+; MAX31913AUI+; MAX31912AUI+; PGA450TPWRQ1; LM5005MHX/NOPB; LM25005MH/NOPB; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Switching Frequency: 4 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 10.5 mA Max Supply Voltage: 50 V Min Supply Voltage: 7 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 1.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - A4979GLPTR-T
1000020-A4979GLPTR-T
Interface - Interface - Specialized - A4979GLPTR-T 1000020-A4979GLPTR-T
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000020-A4979GLPTR-T Packaging: Cut Tape (CT) Length: 9.7 mm Mounting: SMD (SMT) Height: 1.05 mm Number of Pins: 28 Number of Outputs: 1 Output Current: 1.5 A Width: 4.4 mm Motor Type: Stepper Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): DRV8824PWPR; MAX31911AUI+; MAX31913AUI+; MAX31912AUI+; PGA450TPWRQ1; LM5005MHX/NOPB; LM25005MH/NOPB; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Switching Frequency: 4 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 10.5 mA Max Supply Voltage: 50 V Min Supply Voltage: 7 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 1.5 A

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000020-A4979GLPTR-T
Packaging: Cut Tape (CT)
Length: 9.7 mm
Mounting: SMD (SMT)
Height: 1.05 mm
Number of Pins: 28
Number of Outputs: 1
Output Current: 1.5 A
Width: 4.4 mm
Motor Type: Stepper
Categories: Interface - Specialized
Case / Package: TSSOP
Alternative Parts (Cross-Reference): DRV8824PWPR; MAX31911AUI+; MAX31913AUI+; MAX31912AUI+; PGA450TPWRQ1; LM5005MHX/NOPB; LM25005MH/NOPB;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Switching Frequency: 4 MHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Output Current: 10.5 mA
Max Supply Voltage: 50 V
Min Supply Voltage: 7 V
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 1.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1000020-A4979GLPTR-T
Product Name Interface - Interface - Specialized - A4979GLPTR-T
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers