Nexperia B.V. Octal buffer/line driver; 3-state 74ALVC541BQ,115

Description
The 74ALVC541 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V ) JESD8-5 (2.3 V to 2.5 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74ALVC541 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V ) JESD8-5 (2.3 V to 2.5 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74ALVC541BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74ALVC541BQ,115
Octal buffer/line driver; 3-state 74ALVC541BQ,115
The 74ALVC541 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V ) JESD8-5 (2.3 V to 2.5 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74ALVC541 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state.

Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 3.6 V
  • CMOS low power dissipation
  • Overvoltage tolerant inputs to 3.6 V
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD78 Class II.A
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V )
    • JESD8-5 (2.3 V to 2.5 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74ALVC541BQ,115
Interface Transceiver IC 704-74ALVC541BQ,115
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin DHVQFN EP T/R Product overview: 74ALVC541BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC541BQ,115 can be used for catalog matching and distributor lookup.

Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin DHVQFN EP T/R Product overview: 74ALVC541BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC541BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74ALVC541BQ,115 704-74ALVC541BQ,115
Product Name Octal buffer/line driver; 3-state Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +4.6
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHC14BQ-Q100,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Unbuffered inverter - 74AHC1GU04GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
 - 74ABT244D,602 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
2 suppliers