The MAQ20-DIVC20 is a 20-channel discrete input module designed for interfacing with 10-24VDC signals and includes a 24VDC compliance voltage on each channel for driving relay contacts or solid-state switches. It features 1500Vrms input-to-bus isolation and each channel is protected against 150Vrms continuous overload. Switching times are 50μs for both turn-on and turn-off, with a switching threshold of 5.5V. Field connections use spring cage terminal blocks, and logic polarity is user-definable as standard or inverted. The module measures 3.27" x 4.51" x 0.60" and operates from -40°C to +85°C. It is Heavy Industrial CE compliant, UL/cUL listed for Class I, Division 2, Groups A, B, C, D, and has ATEX compliance pending.
The MAQ20-DIV20/-DIVC20 modules have 20 discrete input channels that interface to 10-32VDC signals. The MAQ20-DIVC20 model has a +24VDC compliance voltage source on each channel for interfacing to relay contacts, solid state switches, or other devices that require an excitation.
Discrete input states can be read individually or as a block. Logic polarity can be user defined as standard or inverted. The field inputs are designed for harsh industrial environments and have fast switching times. Pulses as narrow as 200µs can be measured. Field input connections are made through high density spring cage terminal blocks.
Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. The high channel count within the narrow module package gives exceptional functionality while preserving valuable mounting space. The high density minimizes cost per channel resulting in economical monitoring solutions.
All MAQ20 modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise commonly present in heavy industrial environments.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-DIVC20 |
| Product Name | High Density Voltage Discrete Input Module |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| User Interface | None |
| Application | General Lab & Industrial |
| Agency Approval | ANSI/IEEE, Heavy Industrial CE, ATEX, UL/CUL |