Conax Technologies Programmable LED Indicator, 4 Relay, Front Key and PC Programmable 5715

Description
4-Digit, 14-Segment LED Indicator Input for RTD, TC, mA, V, and Potentiometer 4 Relays with Optional Analog Output Universal Supply Voltage Programmable via Front Keypad or PC Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point, relay ON/OFF indication. Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. Help text in eight languages selected via front panel keypad. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. Optional splash proof cover available for additional protection in extremely wet environments.
Request a Quote Datasheet
Description
4-Digit, 14-Segment LED Indicator Input for RTD, TC, mA, V, and Potentiometer 4 Relays with Optional Analog Output Universal Supply Voltage Programmable via Front Keypad or PC Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point, relay ON/OFF indication. Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. Help text in eight languages selected via front panel keypad. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. Optional splash proof cover available for additional protection in extremely wet environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Buffalo, NY, United States
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable
5715
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable 5715
4-Digit, 14-Segment LED Indicator Input for RTD, TC, mA, V, and Potentiometer 4 Relays with Optional Analog Output Universal Supply Voltage Programmable via Front Keypad or PC Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point, relay ON/OFF indication. Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. Help text in eight languages selected via front panel keypad. A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. Optional splash proof cover available for additional protection in extremely wet environments.
  • 4-Digit, 14-Segment LED Indicator
  • Input for RTD, TC, mA, V, and Potentiometer
  • 4 Relays with Optional Analog Output
  • Universal Supply Voltage
  • Programmable via Front Keypad or PC

Application:

  • Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals.
  • Process control with 4 pairs of potential-free change-over relays and analog output.

Technical Characteristics:

  • 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999...9999 with programmable decimal point, relay ON/OFF indication.
  • Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals.
  • Help text in eight languages selected via front panel keypad.
  • A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal.

Mounting / Installation:

  • Front Panel Mount.
  • Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating.
  • Optional splash proof cover available for additional protection in extremely wet environments.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Temperature Indicators
Product Number 5715
Product Name Programmable LED Indicator, 4 Relay, Front Key and PC Programmable
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
Sensed Temperature Range -200 to 2300 F (-129 to 1260 C)
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details