The PoolPro PS6FCE is a handheld water quality meter designed for pool and spa analysis, measuring conductivity, mineral/salt concentration, TDS, ORP, free chlorine equivalent, pH, and temperature. It features a 4-electrode conductivity cell, a user-replaceable pH/ORP glass sensor, and a 4-digit LCD display. The device is powered by a 9V alkaline battery with a lifespan of over 100 hours or 5,000 tests, and includes non-volatile memory to retain data and calibrations during battery changes. It operates in temperatures from 0 to 55°C and is rated IP67/NEMA 6 for waterproof and buoyant use up to 1 meter. The case and conductivity cell are made of VALOX, with dimensions of 196 x 68 x 64 mm and a weight of 352 g.
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature
• SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9)
• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)
• EASY keypad calibration
• STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
• POWERFUL microprocessor-based
• UNIQUE pH/ORP glass sensor is userreplaceable
• VERSATI LE solution modes provide accuracy in diverse water quality applications
• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
• ADVANCED proprietary temperature compensation and TDS conversion algorithms
• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are
retained
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | POOLPRO PS6FCE |
| Product Name | Water Quality Meter for Pool/Spa |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Battery Powered |
| pH range | 0.0 to 14 pH |
| Accuracy | 1 ±% Full Scale |