The PCE-PH20S is a soil pH meter designed for direct measurement of soil pH using an external glass-cased electrode. It has a measurement range of 0.00 to 14.00 pH with a resolution of 0.01 pH and accuracy of ±0.07 pH between pH 5 and 9, ±0.1 pH from pH 4 to 4.9 and 9.1 to 10, and ±0.2 pH from pH 1 to 3.9 and 10 to 13. The device supports manual calibration with pH 4, 7, or 10 solutions, and calibration data is retained through battery changes. It is water-resistant to IP67, operates from 0 to 60 °C, and is powered by four AAA batteries. The unit measures 180 mm by 40 mm and weighs 220 g. It includes calibration solutions and features an automatic shut-off function.
The pH meter for soil has been developed with the purpose of finding an effective method for directly determining the pH value of soil. With the help of this pH meter, it is possible to quickly and accurately measure the pH value of soil, including a soil sample taken from the ground.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | PCE-PH20S |
| Product Name | Soil pH Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; pH |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Battery Powered |
| pH range | 0.0 to 14 pH |