ABB Measurement & Analytics pH / redox (ORP)high-pressure in-line sensor TBX567

Description
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX567 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher
Request a Quote Datasheet
Description
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX567 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH / redox (ORP)high-pressure in-line sensor - TBX567 - ABB Measurement & Analytics
Zurich, Switzerland
pH / redox (ORP)high-pressure in-line sensor
TBX567
pH / redox (ORP)high-pressure in-line sensor TBX567
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX567 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX567 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs.

Data

  • Next Step™ Solid State reference
  • Advantage™ Series with solution ground rod
  • Comprehensive selection of measuring electrodes
  • Combination style construction
  • Insertion, submersion, flow-through and hot-tap
  • Integral potted cable
  • Comprehensive selection of wetted materials
  • Operating temperatures up to 140 °C (284 °F)
  • Operating pressures up to 17 bar (250 psi) and higher
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Oxidation Reduction Potential (ORP) Instruments
Product Number TBX567
Product Name pH / redox (ORP)high-pressure in-line sensor
Measures pH Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
ORP Range 0 to 2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

pH / redox (ORP) sensor - AP121 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Hand Held 
Display Type None
View Details
pH /Redox (ORP) Transmitter - Endura APA592 - ABB Measurement & Analytics
Specs
Measures pH Yes
Process Temp -4 to 392 F (-20 to 200 C)
Form Factor Wall, Pipe
View Details
2-wire conductivity, pH/ORP pION transmitter - AWT210 - ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Panel
Communication Network/Bus Compatibility Foundation Fieldbus (optional feature); PROFIBUS (optional feature)
View Details
pH / redox (ORP) industrial Kynar sensor - TBX556 - ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details