PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | PCE-PHD 1 |
| Product Name | Water Analysis Meter |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Automatic Temperature Compensation; Battery Powered |
| Conductivity Range | 0.0 to 200 µS/cm |
| Accuracy | 2 ±% Full Scale |