The ULTRAPENx2 PTBT5 is a handheld dissolved oxygen and temperature meter designed for portable water quality measurement. It features an anodized aircraft aluminum body with a protective coating, measures dissolved oxygen from 0-20 ppm and 0-200% saturation, and temperature from 0-71°C (32-160°F), with an accuracy of ±0.2 ppm or ±2% of reading and ±0.1°C. It supports live or hold measurement modes, automatic temperature compensation, and calibration via air, water, or 0 ppm solution. The device includes a proprietary sensor with replaceable membrane and electrolyte, operates on a single N-type alkaline battery, and meets IP67 and NEMA 6 water resistance standards. Physical dimensions are 17.15 cm in length and 1.59 cm in diameter, weighing 54 g. Data can be exported via the Myron L® PTBTX2 app on iOS 10.0+ or Android 7.0+ devices.
BENEFITS:
HIGH PERFORMANCE FEATURES:
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | ULTRAPENx2 PTBT5 |
| Product Name | Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; DissolvedO2 |
| Form Factor | Hand Held |
| Instrument Specific Features | Automatic Temperature Compensation |
| Other Output | Bluetooth |
| Process Temp | 32 to 160 F (0 to 71 C) |